EN
  • EN
  • DE

HLS-1109-S-22

Part No HLS-1109-S-22
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Female
Mount Through Hole
Number of Contacts 99
Number of Rows 11
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1034393-HLS-1109-S-22
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HLS-1109-S-22 CAD Model

Description

The HLS-1109-S-22 is a high-reliability socket strip manufactured by Samtec Inc. It's a part of Samtec's HLS series, known for its durable construction and precise connections. The 'S' likely indicates a surface mount configuration, and '22' may relate to the plating or contact material, however, specific details should be obtained from the Samtec datasheet.

Applications

  • Board-to-board connections
  • Module connections
  • Test and measurement equipment
  • Medical devices
  • Aerospace applications
  • Industrial automation systems

Features

  • High-reliability contacts: Ensures consistent and reliable electrical connections.
  • Surface mountable: Facilitates automated assembly processes.
  • Compact design: Saves valuable board space.
  • High-temperature materials: Suitable for reflow soldering processes.
  • Durable construction: Withstands harsh environmental conditions.
  • RoHS compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Reliable performance: High-quality contacts minimize the risk of connection failures.
  • Efficient assembly: Surface mount design streamlines the manufacturing process.
  • Space saving: Compact size allows for high-density mounting.
  • Long-term durability: Robust construction extends the lifespan of the equipment.
  • Environmental compliance: RoHS compliance ensures that the product meets environmental regulations.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Additional Details

The HLS-1109-S-22 socket strip from Samtec often features a pitch of 0.100" (2.54 mm). The insulator material typically consists of high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures. Contact plating specifications, electrical ratings, and mechanical dimensions are provided in the official Samtec product datasheet. Always consult the datasheet before implementing this component in a design.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess