EN
  • EN
  • DE

XCF12XFTG64C

Part No XCF12XFTG64C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105766-XCF12XFTG64C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCF12XFTG64C CAD Model

Description

The XCF12XFTG64C is a Configuration PROM (Configuration Read-Only Memory) from Xilinx, designed to store configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). These PROMs are essential components in systems utilizing Xilinx FPGAs, as they provide the necessary instructions for the FPGA to initialize and operate correctly.

Applications

  • FPGA Configuration: Used primarily for storing the configuration bitstream of Xilinx FPGAs.
  • Embedded Systems: Found in a wide range of embedded systems that rely on FPGAs for custom logic implementation.
  • Industrial Automation: Implemented in industrial control systems where FPGAs offer flexibility and real-time processing capabilities.
  • Telecommunications: Used in telecommunications equipment for signal processing and data routing.
  • Aerospace and Defense: Employed in aerospace and defense applications that require high-performance and reliable programmable logic.

Features

  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • High-Speed Configuration: Offers quick and efficient FPGA configuration.
  • Compact Footprint: Available in small form factors, suitable for space-constrained applications.
  • Reliable Performance: Designed for robust operation in various environmental conditions.
  • JTAG Interface: Supports standard JTAG (IEEE 1149.1) for programming and debugging.

Benefits

  • Simplified FPGA Configuration: Streamlines the process of loading configuration data into Xilinx FPGAs.
  • Increased System Reliability: Ensures that the FPGA boots up correctly every time, enhancing overall system reliability.
  • Reduced Development Time: Speeds up the development cycle by providing a readily available configuration solution.
  • Enhanced System Performance: Optimizes FPGA performance by providing fast and accurate configuration.
  • Cost-Effective Solution: Provides a cost-efficient way to configure Xilinx FPGAs in volume production.

Additional Details

The XCF12XFTG64C typically uses a serial interface to communicate with the FPGA during configuration. It is offered in various packages, including TQFP (Thin Quad Flat Pack) and other surface-mount options to suit different board layouts. The device operates over a specified temperature range, ensuring reliable performance in diverse environments. The specific operating voltage and timing characteristics are detailed in the Xilinx datasheet for this particular configuration PROM.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess