EN
  • EN
  • DE

TS78L09CYRM

Part No TS78L09CYRM
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Number of Pins 4
RoHS Compliant
Win Source Part Number 985347-TS78L09CYRM
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS78L09CYRM CAD Model

Description

The TS78L09CYRM is a 3-terminal positive voltage regulator manufactured by Taiwan Semiconductor. It's designed to provide a stable 9V output voltage for various electronic circuits.

Applications:

  • Power supplies for small electronic devices
  • Voltage regulation in microcontroller circuits
  • Battery chargers
  • Linear regulators for sensitive analog circuits
  • Post-regulation for switching power supplies

Features:

  • Fixed 9V output voltage
  • Output current up to 100mA
  • Internal short-circuit current limiting
  • Thermal overload protection
  • No external components required
  • Small package size (SOT-89)

Benefits:

  • Stable and reliable 9V power supply
  • Protection against damage from short circuits
  • Protection against overheating
  • Simplified circuit design
  • Reduced board space requirements
  • Cost-effective voltage regulation solution

Additional Details:

The TS78L09CYRM is a linear voltage regulator, meaning it regulates the output voltage by dissipating excess power as heat. It requires a minimum input voltage slightly higher than the output voltage (typically around 11V) to operate correctly. The 'CYRM' likely refers to the package type (SOT-89) and other specific manufacturing details. The internal short-circuit current limiting protects the regulator from damage if the output is shorted to ground. The thermal overload protection shuts down the regulator if it overheats, preventing damage to the regulator and the surrounding circuitry. This regulator is a simple and reliable solution for providing a stable 9V power supply in low-current applications. Always consult the Taiwan Semiconductor datasheet for absolute maximum ratings and detailed operating characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess