EN
  • EN
  • DE

ASP-110136-01

Part No ASP-110136-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980668-ASP-110136-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-110136-01 CAD Model

Description

The ASP-110136-01 is a connector manufactured by Samtec Inc. Samtec is a well-known manufacturer specializing in a broad line of interconnect solutions. Given the 'ASP' prefix, it likely belongs to one of Samtec's advanced systems products, possibly a high-speed connector or cable assembly component. Without access to a specific datasheet, it is difficult to determine the exact specifications, but the following is a generalized description based on similar Samtec products.

Applications:

  • High-speed data transmission: Used in applications requiring reliable transfer of large amounts of data.
  • Board-to-board connections: Connects printed circuit boards in a variety of electronic devices.
  • Telecommunications equipment: Commonly found in routers, switches, and other networking devices.
  • Data center infrastructure: Used in servers, storage systems, and other data center equipment.
  • Medical devices: Employed in imaging systems, patient monitoring equipment, and other medical applications.

Features:

  • High-density contacts: Provides a large number of connections in a small space.
  • High-speed performance: Designed to transmit data at high speeds with minimal signal degradation.
  • Durable construction: Built to withstand harsh environments and repeated mating cycles.
  • Secure mating: Ensures a reliable connection even in high-vibration applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased bandwidth: Supports high-speed data transfer for demanding applications.
  • Reduced signal loss: Minimizes signal degradation for improved performance.
  • Improved reliability: Ensures a stable connection in challenging environments.
  • Simplified assembly: Designed for easy integration into electronic devices.
  • Reduced cost: Offers a cost-effective solution for high-speed interconnect applications.

Additional Details:

Given it's a Samtec ASP series part, it likely supports high-speed protocols like PCIe, Ethernet, or similar. It is probably a surface mount connector, designed for automated assembly. Pin count, pitch, and materials will vary based on the specific design requirements. To ascertain the precise details like voltage rating, current rating per contact, operating temperature range, and mating force, consulting the official datasheet from Samtec is essential. Given Samtec's focus, it's likely designed for automated assembly (pick-and-place) and reflow soldering.

Always refer to the manufacturer's datasheet for specific electrical, mechanical, and environmental specifications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess