EN
  • EN
  • DE

TPIC1405BDFDRG4

Part No TPIC1405BDFDRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376160-TPIC1405BDFDRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1405BDFDRG4 CAD Model

Description

The TPIC1405BDFDRG4 is a high-performance power logic octal non-inverting gate designed by Texas Instruments for applications that require high-voltage and high-current drive with thermal shutdown protection. This integrated circuit is part of Texas Instruments' TPIC family, which is known for its robustness and reliability in industrial and automotive applications.

Key Features

  • High-Voltage Output: The device can handle a significant output voltage, making it suitable for driving a wide range of loads.
  • High-Current Drive: With the capability to drive high currents, the TPIC1405BDFDRG4 is ideal for powering heavy loads that require a substantial amount of power.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Low Power Consumption: Despite its high-voltage and high-current capabilities, the TPIC1405BDFDRG4 is designed to be energy-efficient, minimizing power wastage.
  • Robust Design: The device is built to withstand the rigorous demands of industrial environments, providing reliable performance under challenging conditions.

Applications

The TPIC1405BDFDRG4 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control systems
  • Motor drivers
  • Power management solutions
  • Relay and solenoid drivers

Package and Availability

This device is offered in a PowerPAD™-compatible 38-terminal TSSOP (DBF) package, which provides enhanced thermal performance and is suitable for space-constrained applications. The suffix 'RG4' indicates that it is part of Texas Instruments' Green initiative, with the device being lead-free and RoHS compliant.

For engineers and designers looking for a reliable and robust gate driver capable of handling high-voltage and high-current loads with added safety features, the TPIC1405BDFDRG4 from Texas Instruments is an excellent choice. Its combination of efficiency, durability, and protection makes it a valuable component in a wide range of power-driven applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,198 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess