The A463-0050-02 is a surface mount fuse manufactured by Bel Fuse Inc. It's designed to provide overcurrent protection in various electronic circuits.
Applications:
- Power supplies
- Battery chargers
- Consumer electronics
- Industrial equipment
- Lighting systems
- Automotive electronics
Features:
- Surface mount packaging
- Fast acting
- Compact size
- High inrush current withstanding capacity
- RoHS compliant
- Halogen free
Benefits:
- Provides reliable overcurrent protection
- Helps prevent damage to sensitive electronic components
- Suitable for automated assembly
- Saves board space
- Meets industry safety standards
- Reduces environmental impact
Additional Details:
The A463-0050-02 is a 0.5A (500mA) fast-acting fuse. Its surface mount design makes it ideal for high-density circuit boards. The fast-acting characteristic ensures a quick response to overcurrent events, protecting downstream components from damage. The fuse is designed to withstand high inrush currents, preventing nuisance tripping during startup or transient events.
The RoHS compliance and halogen-free construction make it a environmentally responsible choice. It meets industry safety standards, ensuring the safety and reliability of the end product. Its compact size allows for efficient use of board space, making it suitable for space-constrained applications. The A463 series offers a range of current ratings to meet various application requirements.
Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including voltage rating, interrupting rating, and typical clearing time.