EN
  • EN
  • DE

M430F1101AREV

Part No M430F1101AREV
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202734-M430F1101AREV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F1101AREV CAD Model

Description

The M430F1101AREV is a high-quality, advanced microcontroller product from Texas Instruments. This product is a part of the MSP430 family of microcontrollers, which are known for their superior performance, exceptional power efficiency, and wide range of applications.

  • Architecture: Built on a powerful 16-bit RISC CPU with a 16-bit register set and constant generators, contributing to maximum code efficiency.
  • Power Modes: Optimized with five low power modes for extended battery life in portable measurement applications.
  • Memory: Comes with 1KB of flash memory and 128B of RAM.
  • Operating Frequency: Operates at a frequency of up to 8 MHz.
  • Peripherals: Includes a 10-bit A/D converter and a versatile analog comparator.
  • Power Consumption: Operates at a supply voltage as low as 1.8V.
  • Reset Functions: Includes a brownout reset function, a power-on reset function, and a supply voltage supervisor.
  • Packaging: Available in a compact 20-pin SSOP (Shrink Small-Outline Package).
  • Temperature Range: Supports a wide temperature range from -40°C to 85°C.

You May Also Be Interested in

ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess