EN
  • EN
  • DE

CIGT201610GMR47MNE

Part No CIGT201610GMR47MNE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961754-CIGT201610GMR47MNE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CIGT201610GMR47MNE CAD Model

Description

The CIGT201610GMR47MNE is a chip inductor manufactured by Samsung. Chip inductors are passive electronic components used to store energy in a magnetic field when electric current flows through them. This particular model is designed for surface mount technology (SMT) assembly, making it suitable for automated manufacturing processes.

Applications

  • Smartphones and other mobile devices
  • Tablets and laptops
  • Wireless communication systems
  • Bluetooth devices
  • GPS modules
  • RF transceivers
  • Audio and video equipment
  • Power supplies

Features

  • Small size: 2.0mm x 1.6mm x 1.0mm
  • High Q factor
  • Tight tolerance
  • Excellent solderability
  • RoHS compliant
  • Surface Mount Device (SMD)
  • High Self-Resonant Frequency (SRF)

Benefits

  • Enables miniaturization of electronic circuits.
  • Improves the performance of RF circuits due to the high Q factor, reducing signal loss.
  • Ensures consistent performance across different units due to the tight tolerance.
  • Easy to integrate into automated assembly lines.
  • Environmentally friendly due to RoHS compliance.
  • Reliable performance in a wide range of operating conditions.

Additional Details

The CIGT201610GMR47MNE has an inductance value of 0.47 μH. It is designed to operate within a specific temperature range, typically from -40°C to +85°C. The specific self-resonant frequency (SRF) and DC resistance (DCR) values can be found in the product datasheet. The inductor is constructed using ceramic materials, which provides excellent stability and reliability. It is typically used for impedance matching, filtering, and tuning in RF and high-frequency circuits. The packaging is typically tape and reel for automated placement during PCB assembly.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess