EN
  • EN
  • DE

SMD-252018-1R8J

Part No SMD-252018-1R8J
Manufacturer Others
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 328770-SMD-252018-1R8J
Ultra Librarian 3D Model Ultra Librarian SMD-252018-1R8J CAD Model

Description

The SMD-252018-1R8J is a surface mount inductor. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. This specific inductor is designed for use in various electronic circuits for filtering, energy storage, and impedance matching applications.

Applications

  • DC-DC Converters: Used for energy storage and filtering in step-up (boost) and step-down (buck) converters.
  • Power Supplies: Filters out unwanted noise and smooths the DC voltage in power supplies.
  • RF Circuits: Used for impedance matching and filtering in radio frequency circuits.
  • EMI Filters: Suppresses electromagnetic interference (EMI) in electronic devices.
  • Signal Conditioning: Used to shape and filter signals in various electronic circuits.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • 252018 Package Size: Refers to the physical dimensions of the inductor (2.5mm x 2.0mm x 1.8mm).
  • 1.8µH Inductance: The inductor has an inductance of 1.8 microhenries.
  • J Tolerance: Usually indicates a 5% tolerance on the inductance value.
  • Shielded Construction (likely): Many SMD inductors of this type are shielded to reduce electromagnetic interference.

Benefits

  • Efficient Energy Storage: Stores energy in a magnetic field for use in various circuit functions.
  • Noise Filtering: Reduces unwanted noise and ripple in electronic circuits.
  • Impedance Matching: Matches impedances between different circuit stages for optimal power transfer.
  • Compact Size: Saves valuable board space in electronic devices.
  • Easy Assembly: SMD design allows for efficient automated assembly.

Additional Details

The SMD-252018-1R8J is characterized by its 1.8 µH inductance and its 2.5mm x 2.0mm x 1.8mm package size. The 'J' typically denotes a ±5% tolerance. The rated current and DC resistance (DCR) are critical parameters. The saturation current (Isat) is the DC current at which the inductance drops by a specified percentage (e.g., 10% or 20%). The Irms (root mean square current) is the current at which the temperature of the inductor rises by a certain amount (e.g., 40°C). These parameters can vary significantly between manufacturers, so it is vital to consult the manufacturer's datasheet for specific values for Isat, Irms, DCR, and self-resonant frequency (SRF). Shielded inductors are typically preferred in applications where EMI is a concern. The material used in the inductor core (e.g., ferrite, iron powder) also affects its performance characteristics. For critical applications, it is important to carefully evaluate the inductor's performance characteristics over the operating temperature range.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess