EN
  • EN
  • DE

B72582V250K62

Part No B72582V250K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818629-B72582V250K62
Ultra Librarian 3D Model Ultra Librarian B72582V250K62 CAD Model

Description

The B72582V250K62 is a varistor from EPCOS (TDK), designed to protect electronic circuits against transient voltage surges. As a voltage-dependent resistor, it exhibits a high resistance at normal operating voltages, effectively isolating the protected circuit. However, when a transient voltage spike exceeds a predetermined threshold, the varistor's resistance rapidly decreases, diverting the excess current away from the sensitive components it safeguards.

Applications

  • Power supplies
  • Industrial electronics
  • Telecom systems
  • Surge protection devices (SPDs)
  • Consumer electronics

Features

  • High surge current capability
  • Fast response time to transient events
  • Wide operating voltage range
  • RoHS compliant
  • Compact size for space-constrained applications

Benefits

  • Protection against overvoltage conditions, extending the lifespan of electronic equipment
  • Improved system reliability by preventing damage from voltage spikes
  • Enhanced safety through effective transient suppression
  • Compliance with industry standards and regulations
  • Cost-effective surge protection solution

Additional Details

The B72582V250K62 typically features a disk varistor element with a coating for insulation and environmental protection. Its key specifications include a maximum continuous operating voltage (AC and DC), a surge current rating (8/20 µs pulse), a clamping voltage, and an energy absorption capability. The specific values for these parameters can be found in the EPCOS (TDK) datasheet for this part number. The varistor's construction and materials are selected to ensure reliable performance under demanding conditions, contributing to its widespread use in various protection applications.

You May Also Be Interested in

Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Panasonic
Lowest to $0.0381
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess