EN
  • EN
  • DE

2N6516

Part No 2N6516
Manufacturer Samsung
Catalog Hard To Find
Description NPN EPITAXIAL SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Samsung
Win Source Part Number 1124160-2N6516
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6516 CAD Model

Description

The 2N6516 is a high-voltage, high-speed NPN transistor manufactured by Samsung. It's designed for use in a variety of high-voltage applications where fast switching speeds are required. Its robust construction allows it to handle significant voltage and current levels, making it suitable for demanding applications.

Applications:

  • High-voltage inverters
  • Switching regulators
  • Pulse amplifiers
  • High-frequency power supplies
  • CRT displays

Features:

  • High Breakdown Voltage: The 2N6516 features a high collector-emitter breakdown voltage (VCEO), enabling it to operate safely in high-voltage circuits.
  • Fast Switching Speed: It offers a fast switching time, reducing switching losses and improving efficiency in high-frequency applications.
  • High Current Capability: Designed to handle a significant collector current (IC), allowing it to drive substantial loads.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (VCE(sat)) minimizes power dissipation when the transistor is in the saturated state.
  • High Power Dissipation: Capable of dissipating considerable power, making it suitable for applications requiring high power handling.

Benefits:

  • Improved Efficiency: The fast switching speed and low saturation voltage contribute to higher efficiency in power conversion applications.
  • Reliable Operation: The high breakdown voltage and robust construction ensure reliable performance in demanding environments.
  • Reduced Switching Losses: The fast switching characteristics minimize energy loss during switching transitions.
  • Versatile Application: Suitable for a wide range of high-voltage and high-speed applications.
  • Enhanced Circuit Performance: The transistor's characteristics contribute to improved overall circuit performance.

Specifications:

The 2N6516 typically features a VCEO of 400V, an IC of 1A, and a power dissipation of around 20W. The exact specifications might vary depending on the specific manufacturing batch, so always consult the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess