EN
  • EN
  • DE

FGH80N60UFD

Part No FGH80N60UFD
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823296-FGH80N60UFD
Ultra Librarian 3D Model Ultra Librarian FGH80N60UFD CAD Model

Description

The FGH80N60UFD is a high-performance IGBT (Insulated Gate Bipolar Transistor) from Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-voltage, high-current switching applications where efficiency and reliability are critical.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC power from batteries to AC power for critical loads.
  • Welding Machines: Employed in the inverter section to provide efficient and precise current control.
  • Induction Heating: Used in the resonant inverter to generate high-frequency AC current for heating metals.
  • Power Factor Correction (PFC): Implemented in the active PFC circuit to improve power quality and reduce harmonic distortion.
  • Solar Inverters: Used to convert DC power from solar panels into AC power for grid connection or local use.
  • Motor Drives: Found in variable frequency drives (VFDs) to control the speed and torque of AC motors.

Features

  • High Speed Switching: Optimized for high-frequency switching operations, reducing switching losses and improving efficiency.
  • Low Saturation Voltage: Minimizes conduction losses, enhancing overall system efficiency.
  • Short Circuit Ruggedness: Designed to withstand short circuit conditions, improving system reliability.
  • UltraFast Soft Recovery Diode: Integrated diode provides fast and soft recovery characteristics, reducing EMI and improving efficiency.
  • Maximum Junction Temperature of 175°C: Allows for operation in high-temperature environments.
  • Pb−Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Efficiency: High-speed switching and low saturation voltage contribute to significant efficiency gains in power conversion systems.
  • Enhanced Reliability: Short circuit ruggedness and high maximum junction temperature ensure robust performance in demanding applications.
  • Reduced EMI: The integrated ultrafast soft recovery diode minimizes electromagnetic interference, simplifying system design and reducing the need for external filtering.
  • Simplified Design: Integration of the diode simplifies the design process and reduces component count.
  • Lower System Cost: High efficiency and reduced component count can lead to lower overall system cost.

Additional Details

The FGH80N60UFD has a collector-emitter voltage (Vces) rating of 600V and a collector current (Ic) rating of 80A. The gate charge (Qg) is optimized for efficient switching. The device is typically packaged in a TO-263 (D2PAK) package, suitable for surface mounting and efficient heat dissipation. This IGBT is suitable for hard switching topologies and resonant mode operation. Careful attention to gate drive circuitry and layout is necessary to achieve optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess