EN
  • EN
  • DE

CLS0201MA-L152

Part No CLS0201MA-L152
Manufacturer Same Sky
Catalog Speakers
Description SPEAKER 8OHM 500MW TOP PORT 86DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 600 Hz ~ 20 kHz
Frequency - Self Resonant 750Hz
Impedance 8 Ohms
Efficiency - dBA 86.00
Efficiency - Testing 1W/50mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 500 mW
Power - Max 1 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Wire Leads
Size / Dimension 0.787" Dia (20.00mm)
Height - Seated (Max) 0.161\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547164-CLS0201MA-L152
Ultra Librarian 3D Model Ultra Librarian CLS0201MA-L152 CAD Model

Description

N

You May Also Be Interested in

Knowles
SPEAKER RECT
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 100MW TOP PORT 78DB
Lowest to $3.1505
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER 760OHM SIDE PORT 104DB
Need more? Email Us
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
Knowles
SPEAKER 145OHM RECT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess