EN
  • EN
  • DE

SP-2618

Part No SP-2618
Manufacturer Soberton Inc.
Catalog Speakers
Description SPEAKER, 91DB SENSITIVITY, 20MM / 8 Ohms General Purpose Speaker 800 mW 300 Hz ~ 6 kHz Top Oval
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr Soberton Inc.
Series SP Micro Speaker
Package Tray
Technology Magnetic
Type General Purpose
Frequency Range 300 Hz ~ 6 kHz
Frequency - Self Resonant 650Hz
Impedance 8 Ohms
Efficiency - dBA 91.00
Efficiency - Testing 800mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 800 mW
Power - Max 1 W
Port Location Top
Shape Oval
Material - Cone Polyethylene Naphthalate (PEN)
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Height - Seated (Max) 0.157" (4.00mm)
Temperature Range - Operating -20°C ~ 60°C
MSL Level Not Applicable
ECCN EAR99
HTSUS 8518.29.8000
Other Names 433-1251
Standard Package 100
Win Source Part Number 1122883-SP-2618
Ultra Librarian 3D Model Ultra Librarian SP-2618 CAD Model

Description

The SP Micro Speaker is a general-purpose oval-shaped speaker used in audio products.

  • Frequency Range: 300 Hz to 6 kHz
  • Self-Resonant Frequency: 650 Hz
  • Impedance: 8 Ohms
  • Maximum Power Rating: 1 W
  • Cone Material: Polyethylene Naphthalate (PEN)
  • Magnet Material: Nd-Fe-B
  • SPL Efficiency: 91.00 dBA
  • Testing Efficiency: 800mW/100mm
  • Operating Temperature: -20°C to 60°C
  • Termination: Solder eyelet(s)
  • Packaging: Tray
  • Package Quantity: 100

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 86DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER 31OHM TOP PORT 107DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 200MW TOP PORT 89DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER RECT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess