EN
  • EN
  • DE

VDZ2.7B

Part No VDZ2.7B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841977-VDZ2.7B
Ultra Librarian 3D Model Ultra Librarian VDZ2.7B CAD Model

Description

The VDZ2.7B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are silicon semiconductor devices that allow current to flow in either direction, but are designed to exhibit a specific reverse voltage (Zener voltage) at which reverse breakdown occurs, causing a regulated voltage across the diode.

Applications

  • Voltage Regulation: Used to maintain a stable voltage in circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits voltage to a specific level.
  • Voltage Shifting: Shifts a DC voltage level.
  • Reference Voltage: Provides a stable reference voltage for other circuits.

Features

  • Zener Voltage of 2.7V: Provides a stable voltage regulation at 2.7 volts.
  • Low Noise: Minimizes noise in voltage regulation applications.
  • Fast Response Time: Quickly responds to voltage changes.
  • Small Package: Available in a compact package for space-constrained designs.
  • High Surge Current Capability: Can withstand high surge currents without damage.

Benefits

  • Stable Voltage: Maintains a consistent voltage output.
  • Protection from Overvoltage: Prevents damage to sensitive components.
  • Improved Circuit Performance: Reduces noise and improves signal quality.
  • Design Flexibility: Compact size allows for integration into a variety of applications.
  • Reliable Operation: Provides consistent performance under varying conditions.

Additional Details

The VDZ2.7B's detailed specifications, including its Zener voltage tolerance, dynamic impedance, power dissipation, and operating temperature range, are available in the official Rohm Semiconductor datasheet. It typically comes in a small surface-mount package (e.g., SOD-323). It's important to consider the power dissipation rating to ensure the diode is operated within its safe limits.

This 2.7V Zener diode is well-suited for applications where a low and stable voltage reference or overvoltage protection at 2.7V is required, particularly in portable electronic devices and sensitive circuit designs.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess