Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 1200 V 10A Surface Mount D²PAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17165-6, 497-17165-2, 497-17165-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898401-STPSC10H12GY-TR
Ultra Librarian 3D Model Ultra Librarian STPSC10H12GY-TR CAD Model

Description

STPSC10H12GY-TR - Silicon Carbide Power Schottky Diode

The STPSC10H12GY-TR from STMicroelectronics is a state-of-the-art Silicon Carbide (SiC) Power Schottky Diode, designed to deliver high-efficiency, improved thermal characteristics, and reduced switching losses. This diode is well-suited for a variety of applications, including power supplies, solar inverters, and motor drives, where efficiency and reliability are of paramount importance.

Featuring a no-reverse recovery charge and no forward recovery, the STPSC10H12GY-TR ensures minimal power dissipation during switching, which translates to energy savings and reduced heat generation. This characteristic is particularly beneficial in high-frequency power switching applications. The device is capable of handling a repetitive reverse voltage (VRRM) of 1200V, which provides a comfortable margin for even the most demanding applications.

The STPSC10H12GY-TR comes in a surface-mount DPAK (TO-252) package, which is widely used in the industry and recognized for its compact footprint and ease of integration into various circuit designs. The DPAK package also offers excellent power handling capability and thermal dissipation, ensuring the diode operates within its specified temperature range even under high power conditions.

One of the key advantages of SiC technology is its ability to operate at high junction temperatures, which can reduce the complexity and cost of the thermal management system. The STPSC10H12GY-TR is no exception, with a maximum operating junction temperature of 175°C, allowing for higher temperature operation than traditional silicon-based diodes.

STMicroelectronics has designed this diode with a forward current (IF) rating of 10A, which makes it suitable for a broad range of power levels. Additionally, the low forward voltage drop (VF) characteristic of the STPSC10H12GY-TR contributes to reduced conduction losses, further enhancing the overall efficiency of the power system.

In summary, the STPSC10H12GY-TR Silicon Carbide Power Schottky Diode represents a significant advancement in power semiconductor technology. Its superior switching performance, thermal characteristics, and reliability make it an ideal choice for designers looking to improve the efficiency and longevity of their power conversion systems.

You May Also Be Interested in

Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
DIODE SCHOTTKY 100V 1A DO204AL
Need more? Email Us
ECAD model for MS110E3/TR12
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for JANTX1N6625U
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3680 $56.7840
32+ $3.5840 $114.6880
49+ $3.4720 $170.1280
67+ $3.3600 $225.1200
87+ $3.2480 $282.5760
116+ $2.9120 $337.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention