Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photoelectric, Industrial
Manufacturer Omron
Series E32
Sensing Method Through-Beam
Sensing Distance 29.921" (760mm)
Connection Method Cable
Ingress Protection IEC IP67
Cable Length *
Operating Temperature Range -40°C ~ 70°C
Win Source Part Number 102245-E32-TC200A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E32-TC200A CAD Model

Description

Product Overview:

The E32-TC200A is a sophisticated component designed for precision sensing applications. Known for its accuracy and efficiency, it is a must-have for projects requiring dependable sensors.

Applications and Projects:

  • Precision measurement systems
  • Environmental monitoring devices
  • Automated manufacturing processes
  • Smart home sensors

Features and Benefits:

  • High Precision: Offers accurate measurements crucial for detailed data logging and analysis.
  • Energy Efficient: Designed to consume minimal power, supporting green energy practices.
  • Robust Construction: Features a durable build to withstand challenging environments.
  • Easy Integration: Seamlessly integrates with existing systems for hassle-free deployment.

With the E32-TC200A, you can ensure that your project delivers precise results consistently, making it a valuable component for tech enthusiasts and professionals alike.

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 700MM LO/DO
Need more? Email Us
ECAD model for E3JM-DS70R4-US
Omron
PHOTOELECTRIC SENSOR; CMOS; 3-WI
Need more? Email Us
ECAD model for E3AS-HL500LMD M3
Omron
SENSOR RETROREFLECTIVE 4M LO/DO
Need more? Email Us
ECAD model for E3JM-R4R4T-G-33
Omron
SENSOR REFLECTIVE 50MM NPN DO/LO
Need more? Email Us
ECAD model for E3S-VS5E42R
Omron
1.65 DIA SLEEVE TOP-VIEW DIFF
Need more? Email Us
ECAD model for E32-D22-S1 2M
Omron
SENSOR REFLECTIVE 100MM PNP
Need more? Email Us
ECAD model for E3S-LS10XB4 5M
Omron
TRANSPARENT PHOTO TRIM M12 PNP
Need more? Email Us
ECAD model for E3S-DBP22T
Omron
SENSOR RETROREFLECTIVE 12MM PNP
Need more? Email Us
ECAD model for E3ZM-V81 5M
Omron
TRANSRETRONBEAMSMTCH M12 PNP
Need more? Email Us
ECAD model for E3S-DBP22

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention