EN
  • EN
  • DE

CBTL06GP212EE

Part No CBTL06GP212EE
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820204-CBTL06GP212EE
Ultra Librarian 3D Model Ultra Librarian CBTL06GP212EE CAD Model

Description

The CBTL06GP212EE is an advanced high-bandwidth switch designed by NXP Semiconductors, tailored for applications requiring the routing of high-speed signals. This product stands out for its versatility and performance in managing differential or single-ended signals within mobile, computing, and consumer electronics sectors.

Key Features

  • High-Speed Data Handling: The CBTL06GP212EE is capable of supporting data rates up to 10 Gbps, making it suitable for USB 3.2 Gen 1, DisplayPort 1.2, and PCI Express 2.0 signals.
  • Bi-Directional Operation: This switch can route signals in both directions, ensuring flexibility in signal routing for various high-speed interfaces.
  • Low Insertion Loss: With a low insertion loss, it maintains signal integrity across connections, providing reliable performance for critical applications.
  • Low Power Consumption: The device is designed to operate with minimal power consumption, which is crucial for battery-powered devices.
  • Small Form Factor: Housed in a compact HVQFN package, the CBTL06GP212EE saves valuable board space and is ideal for space-constrained applications.

Applications

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Desktop PCs and Monitors
  • Docking Stations
  • TVs and Digital Media Adapters

Technical Specifications

The CBTL06GP212EE operates with a supply voltage range of 3.0 V to 3.6 V and features an operating temperature range from -40°C to +85°C. The device also includes on-chip ESD protection circuits, which provide a high level of protection for sensitive components connected to the high-speed signal paths.

For engineers and designers looking for a high-performance signal routing solution, the CBTL06GP212EE offers the perfect blend of speed, efficiency, and compactness. Its superior signal handling capabilities ensure that it can meet the demands of the most advanced digital interfaces in today's market.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess