EN
  • EN
  • DE

IRFR4615

Part No IRFR4615
Manufacturer Inchange Semiconductor Company Limited
Catalog Misc Products
Description N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826125-IRFR4615
Ultra Librarian 3D Model Ultra Librarian IRFR4615 CAD Model

Description

The IRFR4615 is a 150V single N-channel HEXFET power MOSFET from Inchange Semiconductor Company Limited. It's designed for applications requiring efficient power switching, providing a combination of low on-resistance and fast switching speed. This MOSFET is commonly used in various power management and motor control systems.

Applications:

  • DC-DC converters
  • Motor control
  • Power inverters
  • Power management in computing systems
  • Synchronous rectification

Features:

  • N-Channel MOSFET
  • Fast Switching Speed
  • Low On-Resistance (RDS(on))
  • Avalanche Rated
  • Simple Drive Requirement

Benefits:

  • Improved efficiency in power conversion due to low on-resistance
  • Reduced power losses and heat generation
  • Simplified gate drive circuitry
  • Enhanced system reliability due to avalanche rating
  • Compact design for space-constrained applications

Additional Details:

The IRFR4615 has a drain-source voltage (Vds) rating of 150V and a continuous drain current (Id) of up to 17A (depending on the specific package and operating conditions). Its low on-resistance minimizes conduction losses, making it suitable for high-frequency switching applications. The device is typically available in a TO-252 (DPAK) package, offering good thermal performance.

The gate threshold voltage (Vgs(th)) is typically between 2V and 4V, making it compatible with standard logic-level gate drive signals. The device's fast switching speed is attributed to its low gate charge (Qg) and gate resistance (Rg), which minimize switching losses.

Key Specifications:

  • Vds (Drain-Source Voltage): 150V
  • Id (Continuous Drain Current): 17A (depending on package and conditions)
  • Rds(on) (On-Resistance): Varies with Vgs, consult datasheet
  • Vgs(th) (Gate Threshold Voltage): 2V - 4V
  • Package: TO-252 (DPAK)

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3764 $50.8140
285+ $0.3522 $100.3770
445+ $0.3400 $151.3000
635+ $0.3157 $200.4695
825+ $0.3036 $250.4700
1,030+ $0.2915 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860,410 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess