EN
  • EN
  • DE

IT9133FN

Part No IT9133FN
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826399-IT9133FN
Ultra Librarian 3D Model Ultra Librarian IT9133FN CAD Model

Description

The ITE IT9133FN is a highly integrated single-chip DVB-T (Digital Video Broadcasting - Terrestrial) receiver. This chip is designed to demodulate DVB-T signals, allowing devices to receive and decode digital terrestrial television broadcasts. It is commonly used in USB dongles, set-top boxes, and integrated TV tuners.

Applications:

  • USB DVB-T Dongles
  • Set-Top Boxes
  • Integrated TV Tuners
  • Portable Media Players
  • PC TV Cards

Features:

  • DVB-T Demodulation: Complies with the DVB-T standard for terrestrial digital television broadcasting.
  • Single-Chip Solution: Integrates all the necessary functions for DVB-T demodulation into a single chip.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • USB Interface: Supports a USB interface for easy connection to computers and other devices.
  • High Performance: Provides high-performance DVB-T reception with robust error correction.

Benefits:

  • Digital TV Reception: Allows devices to receive and decode digital terrestrial television broadcasts.
  • Compact Size: Integrates all the necessary functions into a single chip, resulting in a compact size.
  • Easy Integration: Can be easily integrated into various devices due to its USB interface.
  • Low Power Consumption: Suitable for portable devices due to its low power consumption.
  • Improved Picture Quality: Provides high-quality digital TV reception.

Additional Details:

The IT9133FN typically operates at 3.3V or 1.8V power supply. It supports various DVB-T modulation schemes and channel bandwidths. The chip often includes an integrated analog-to-digital converter (ADC). Specific configuration and driver information can be found in the product datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess