EN
  • EN
  • DE

TFZV12B

Part No TFZV12B
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1266881-TFZV12B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZV12B CAD Model

Description

The TFZV12B is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to maintain a constant voltage across its terminals when reverse biased, making it useful for voltage regulation and surge protection. Its compact size and stable performance make it suitable for various electronic applications.

Applications:

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other circuits.
  • Surge Protection: Protects sensitive electronic components from voltage spikes.
  • Voltage Clipping: Limits the maximum voltage in a circuit to a specific level.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage.
  • Signal Conditioning: Used to shape and stabilize analog signals.

Features:

  • Zener Diode: Maintains a constant voltage when reverse biased.
  • Precise Voltage Regulation: Provides a stable voltage reference with minimal variation.
  • Fast Response Time: Quickly responds to voltage changes.
  • Low Leakage Current: Minimizes current leakage when not in breakdown.
  • Small Package: Available in a small surface-mount package, saving board space.

Benefits:

  • Stable Voltage Reference: Ensures reliable operation of connected circuits by providing a consistent voltage.
  • Protection Against Damage: Protects circuits from voltage spikes and overvoltage conditions.
  • Simplified Circuit Design: Easy to integrate into various circuits due to its standard configuration.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Versatile Use: Suitable for various applications requiring voltage regulation or protection.

Technical Specifications:

  • Zener Voltage (Vz): 12V (Check datasheet for specific tolerance)
  • Power Dissipation: Check datasheet for specific value (e.g., 500mW)
  • Zener Current (Iz): Check datasheet for specific current range.
  • Operating Temperature Range: Typically -65°C to +150°C (check datasheet for specific range).
  • Package: Surface Mount (SMD)

The TFZV12B Zener diode is a reliable and efficient component for voltage regulation and surge protection. Its precise voltage regulation and compact size make it a valuable addition to many electronic circuits.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Tyco Electronics
Lowest to $1.1071
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess