EN
  • EN
  • DE

TMS320F28234PGFA

Part No TMS320F28234PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 34K x 16
Supply Voltage - Operating 1.805 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 085073-TMS320F28234PGFA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28234PGFA CAD Model

Description

Overview of TMS320F28234PGFA

The TMS320F28234PGFA is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-performance, real-time control applications. This device is part of the TMS320C28x family, which is renowned for its cutting-edge processing capabilities, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High-Performance Processing: At the heart of the TMS320F28234PGFA is a 32-bit CPU (TMS320C28x) that can run at a clock speed of up to 150 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: The device comes equipped with 256 KB of flash memory, allowing for robust and reliable storage of firmware and applications. Additionally, it features 34 KB of RAM for efficient data handling and processing.
  • Advanced Peripherals: This DSP includes a rich set of peripherals such as PWM outputs, capture inputs, QEP circuits, a 12-bit ADC, and a CAN module, facilitating versatile interfacing and control options for a variety of electronic components and systems.
  • Robust Design: The TMS320F28234PGFA is designed to operate in extreme conditions, with an extended temperature range that ensures reliable performance in harsh environments.
  • JTAG Interface: For development and debugging purposes, the device offers a JTAG interface, simplifying the process of programming, testing, and troubleshooting the DSP.

Applications

The versatility of the TMS320F28234PGFA makes it suitable for a broad spectrum of applications, including:

  • Motor Control (AC Induction, Brushless DC, Servo, Stepper)
  • Power Supplies (DC-DC Converters, Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Automotive Control Systems
  • Industrial Automation and Robotics

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the TMS320F28234PGFA. Developers can access a wealth of resources, including datasheets, application notes, and software libraries, to accelerate the development process and bring their products to market with confidence.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1049 $80.2098
4+ $32.9066 $131.6264
5+ $31.8782 $159.3910
7+ $30.8499 $215.9493
9+ $29.8216 $268.3944
12+ $26.7366 $320.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess