EN
  • EN
  • DE

MAX6967AEE+T

Part No MAX6967AEE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Voltage - Supply (Minimum) 2.25V
Voltage - Supply (Maximum) 3.6V
Voltage - Output 7V
Current - Output / Channel 20mA
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX6967
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706204-MAX6967AEE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6967AEE+T CAD Model

Description

MAX6967AEE+T - Maxim Integrated

The MAX6967AEE+T is a versatile, 16-port, serial-interfaced peripheral from Maxim Integrated, designed to add input/output (I/O) expansion to microcontroller-based systems. This device is particularly suitable for applications requiring multiple I/O lines, such as LED drivers, display controllers, and general-purpose I/O extensions.

Key Features

  • Serial Interface: The device features a SPI/QSPI/MICROWIRE-compatible serial interface, allowing for easy integration into a wide range of microcontroller architectures.
  • Output Drive Capability: Each of the 16 ports can sink up to 50mA, making the MAX6967AEE+T ideal for driving LEDs or other low-power output devices.
  • Input Functionality: The ports can also be configured as inputs, providing flexibility for sensing external signals or for interfacing with switches and sensors.
  • Flexible Operation: The device operates from a 2.5V to 5.5V supply voltage, accommodating various logic levels and making it suitable for both 3.3V and 5V systems.
  • Integrated Features: Built-in features include open-drain output stage, transition detection on any I/O pin for interrupt generation, and internal pull-up resistors on inputs, which simplify the circuit design and reduce external component count.
  • Package: The MAX6967AEE+T comes in a compact 16-pin QSOP package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications

The MAX6967AEE+T is designed for a broad range of applications, including:

  • LED display control
  • Keyboard or button interfaces
  • Industrial control systems
  • Automotive controls and indicators
  • Portable electronics

With its robust design and Maxim Integrated's reputation for high-quality components, the MAX6967AEE+T is an excellent choice for designers looking to expand the I/O capabilities of their systems with a reliable, high-performance device.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2865 $50.3030
54+ $1.8761 $101.3094
83+ $1.8175 $150.8525
114+ $1.7589 $200.5146
148+ $1.7002 $251.6296
197+ $1.5243 $300.2871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess