EN
  • EN
  • DE

SNJ54LS378J

Part No SNJ54LS378J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS378 HEX D-TYPE FLIP-FLOPS WI / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS378
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336294-SNJ54LS378J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS378J CAD Model

Description

The SNJ54LS378J is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 54LS series, which is known for its low-power Schottky technology, providing a perfect blend of speed and energy efficiency. The SNJ54LS378J is designed to meet the rigorous demands of military and aerospace applications, ensuring reliability and performance in the most challenging environments.

Key Features

  • Technology: Low-Power Schottky (LS)
  • Logic Type: Flip-Flop
  • Logic Family: 54LS
  • Function: Octal D-Type Flip-Flop with Enable
  • Number of Circuits: 8
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic DIP (Dual In-line Package)

Applications

The SNJ54LS378J is optimized for various applications where high-speed, reliable data storage is necessary. It is particularly suited for:

  • Military and aerospace equipment
  • Communication systems
  • Industrial control systems
  • Data processing
  • Instrumentation

Quality and Reliability

As with all Texas Instruments products, the SNJ54LS378J is manufactured to the highest standards. It goes through rigorous testing and quality control procedures to ensure it meets the stringent requirements for military-grade components. The device's ceramic package not only provides superior mechanical and thermal properties but also offers enhanced durability compared to plastic encapsulated ICs.

Support and Resources

Customers can access a wide range of resources for the SNJ54LS378J, including detailed datasheets, application notes, and design resources, directly from the Texas Instruments website. TI also provides technical support and design assistance to help integrate the SNJ54LS378J into your projects seamlessly.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9226 $53.3034
21+ $4.8596 $102.0516
32+ $4.7078 $150.6496
44+ $4.5559 $200.4596
57+ $4.4040 $251.0280
76+ $3.9484 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess