EN
  • EN
  • DE

PTF211802A

Part No PTF211802A
Manufacturer Infineon Technologies
Catalog RFFETs
Description LDMOS RF Power Field Effect Transistor 180 W, 2110-2170 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354228-PTF211802A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF211802A CAD Model

Description

The PTF211802A is a high-power LDMOS transistor manufactured by Infineon Technologies. It's designed for robust performance in demanding radio frequency (RF) applications. Primarily used in power amplifiers, this transistor offers a high gain, linearity, and reliability combination, making it suitable for various wireless infrastructure and industrial applications.

Applications:

  • Base Station Power Amplifiers: Used in cellular and wireless communication systems to amplify signals for reliable transmission.
  • Broadcast Transmitters: Employed in FM and TV broadcasting equipment for signal amplification, ensuring wide coverage and signal clarity.
  • Industrial Heating: Utilized in RF generators for industrial heating processes, providing efficient and controlled heating.
  • Medical Applications: Incorporated in RF power amplifiers for medical imaging and therapeutic devices.
  • Scientific Research: Applied in research equipment that requires high-power RF signals for experiments and analysis.

Features:

  • High Gain: Provides substantial signal amplification, reducing the complexity and cost of multi-stage amplifier designs.
  • High Efficiency: Minimizes power consumption and heat dissipation, contributing to lower operating costs and improved system reliability.
  • LDMOS Technology: Based on LDMOS (Laterally Diffused MOS) technology, offering enhanced ruggedness and superior linearity compared to other transistor types.
  • Broadband Performance: Operates effectively over a wide range of frequencies, making it versatile for various RF applications.
  • Integrated ESD Protection: Includes integrated electrostatic discharge (ESD) protection, improving the transistor's robustness and lifespan.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal signal distortion, resulting in clearer and more reliable communication.
  • Reduced Operating Costs: High efficiency leads to lower power consumption and reduced cooling requirements, saving energy and resources.
  • Enhanced System Reliability: Rugged design and integrated ESD protection contribute to longer operational life and reduced downtime.
  • Simplified Amplifier Design: High gain simplifies the design process, reducing the number of components needed and lowering overall system complexity.
  • Versatile Application: Broadband performance enables use in a wide range of RF applications, providing flexibility in system design.

The PTF211802A is typically packaged in a robust housing designed for efficient heat dissipation. Its electrical characteristics include a high breakdown voltage and low output capacitance, contributing to its performance. Detailed specifications, including operating voltage, current, and power output, can be found in the official Infineon datasheet for this component. This transistor is a reliable and efficient choice for demanding RF power amplification needs.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess