Products specifications

Category Discrete Semiconductor Products
Family RF Diodes
Manufacturer ON Semiconductor
Win Source Part Number 323008-MMDL301LT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMDL301LT1 CAD Model

Description

The MMDL301LT1 is a high-performance, surface-mount Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This diode is specifically engineered to offer low forward voltage drop, minimal leakage current, and fast switching capabilities, making it an excellent choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The MMDL301LT1 boasts a low forward voltage drop, ensuring high efficiency in applications where voltage conservation is critical.
  • Fast Switching Speed: With its rapid switching characteristics, this diode is suitable for high-frequency operations, contributing to better performance in applications such as switching power supplies and converters.
  • Low Leakage Current: The device exhibits minimal leakage current, which enhances its reliability and reduces power loss, particularly important in battery-powered devices.
  • Surface-Mount Package: The small SOT-23 package of the MMDL301LT1 is designed for automated assembly processes and is ideal for space-constrained applications.
  • Robust Construction: The diode is built to withstand harsh conditions, providing a robust solution that ensures long-term stability and performance.

Applications

The MMDL301LT1 is versatile and can be used in various electronic circuits and products. Typical applications include:

  • DC-DC Converters
  • Power Supply Rectification
  • Switching Power Supplies
  • Freewheeling Diodes
  • Battery-Powered Devices
  • Reverse Voltage Protection

Technical Specifications

The MMDL301LT1 features a maximum forward current of 200 mA and a peak repetitive reverse voltage of 30 V. It has a maximum forward voltage of 1 V at 1 mA and a maximum DC reverse current of 500 nA at 25 V. The operating junction temperature range is from -55°C to +125°C, making it suitable for a wide range of environmental conditions.

Conclusion

ON Semiconductor's MMDL301LT1 Schottky Barrier Diode is an efficient and reliable component that offers a combination of low forward voltage drop, fast switching speed, and low leakage current. Its compact SOT-23 package makes it a perfect choice for applications where space and power efficiency are crucial. With its robust design and versatile application range, the MMDL301LT1 is an excellent choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,PIN,CHIP,CERAMIC,SI
Need more? Email Us
ECAD model for MA4P203-134
M/A-Com Technology Solutions
Stripline PIN Diode Switch Modules | RF DIODE PIN 150V MODULE
Lowest to $117.2183
ECAD model for MA47222
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,STR
Lowest to $1.4832
ECAD model for MADP-007433-0287DT
Microchip Technology
SI NOISE HERMETIC MICROSTRIP
Lowest to $1,086.5672
ECAD model for GC6002-17
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW SC70
Need more? Email Us
ECAD model for SMP1345-075LF
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $5.0085
ECAD model for MADP-007167-0287FT
Broadcom Limited
DIODE SCHOTTKY RF QD 70V SOT-143
Need more? Email Us
ECAD model for HSMS-2808-TR1G
Broadcom Limited
Surface Mount Zero Bias Schottky Detector Diodes | RF DIODE SCHOTTKY 2V SOT23-3
Lowest to $1.1717
ECAD model for HSMS-2852-TR1
M/A-Com Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
ECAD model for MA4P303-120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention