Products specifications Report Issue?

Requires Contact Block(s), Illumination Source
Type Maintained
Illumination Illuminated
Actuator Type Selector
(Select First, Then Apply Filters) Compatible Series EAO, 04
Panel Cutout Dimensions 30.5mm (Round)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561107-704.411.018I
Ultra Librarian 3D Model Ultra Librarian 704.411.018I CAD Model

You May Also Be Interested in

Altech corporation
PUSH BUTTON OPER. 22 MM ILL. PRO
Need more? Email Us
ECAD model for 2ALP5-110
EAO
SELECTOR SWITCH ACTUATOR 2 POSIT / Configurable Switch Body Selector Non-Illuminated
Need more? Email Us
ECAD model for 45-2844.2C40.006
Omron
CONFIG SW BODY PUSHBUTTON ILLUM / Configurable Switch Body Pushbutton, Square Illuminated - Green
Need more? Email Us
ECAD model for A3SA-5803
Altech corporation
PUSH BUTTON OPER22 MMKEY#A05 NON / Configurable Switch Body E-Stop, Round Non-Illuminated
Need more? Email Us
ECAD model for 2AMLKB4-A05
TE Connectivity
TSS41NGRA=SLIDE R/A TERM 4 POL
Need more? Email Us
ECAD model for 2-1437579-7
Altech corporation
PUSH BUTTON OPER22 MMKEY#A06 NON / Configurable Switch Body E-Stop, Round Non-Illuminated
Need more? Email Us
ECAD model for 2AMLKB4-A06
Siemens
KEY-OPERATED SWITCH O.M.R.. I>O<
Need more? Email Us
ECAD model for A6X30138043
Altech corporation
PUSH BUTTON OPER22 MMKEY#A04 NON / Configurable Switch Body E-Stop, Round Non-Illuminated
Need more? Email Us
ECAD model for 2AMLKB4-A04
Siemens
PUSHBUTTON,MOMENTARY,EXT,WHT,NON / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for 3SB2000-0LG01

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention