EN
  • EN
  • DE

MMBD452LT1G

Part No MMBD452LT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY DUAL 30V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 30V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Power Dissipation (Max) 225mW
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 113946-MMBD452LT1G
Ultra Librarian 3D Model Ultra Librarian MMBD452LT1G CAD Model

Description

ON Semiconductor MMBD452LT1G - High-Speed Switching Diode

The MMBD452LT1G from ON Semiconductor is a high-performance, surface-mount switching diode that offers fast switching speeds and low leakage currents. This diode is designed to meet the stringent requirements of high-speed circuit applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High-Speed Switching: The MMBD452LT1G is optimized for very fast switching, with a reverse recovery time that ensures minimal switching losses and improved overall efficiency in high-frequency applications.
  • Low Leakage Current: It exhibits a low leakage current, which is crucial for maintaining the integrity of the signal and reducing power loss, thereby enhancing the performance of the overall circuit.
  • Surface-Mount Package: The SOT-23 package of the MMBD452LT1G allows for compact design and easy integration into various electronic assemblies. Its small footprint is beneficial for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBD452LT1G diode is highly reliable and durable, capable of withstanding the rigors of demanding environments.
  • Lead-Free and RoHS Compliant: The diode is lead-free and RoHS compliant, making it an environmentally friendly choice that meets current international regulations for electronic components.

Applications

The MMBD452LT1G is suitable for a variety of applications, particularly where high-speed switching and low power loss are essential. It is commonly used in:

  • Power management circuits
  • DC-DC converters
  • High-frequency inverters
  • Signal processing
  • Logic circuits
  • Automotive systems

With its combination of high-speed switching capabilities, low leakage current, and compact surface-mount design, the MMBD452LT1G from ON Semiconductor is a versatile component that can enhance the performance of a broad array of electronic systems. Its reliability and compliance with environmental standards make it a forward-thinking choice for modern electronic design.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
740+ $0.1355 $100.2700
1,145+ $0.1313 $150.3385
1,575+ $0.1270 $200.0250
2,040+ $0.1228 $250.5120
2,725+ $0.1101 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess