Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Operating Supply Voltage 10 V ~ 15 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
High Side Voltage - Max (Bootstrap) 60V
Rise / Fall Time (Typ) 130ns, 60ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 780266-LT1162ISW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1162
Introduction Date March 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1162ISW#TRPBF CAD Model

Description

Product Overview: LT1162ISW#TRPBF

The LT1162ISW#TRPBF is a robust, high-performance half-bridge driver designed by Linear Technology, now part of Analog Devices, to provide efficient and reliable control for motor applications and other high-power driving needs. This component is particularly well-suited for driving inductive loads such as motors and transformers, making it a versatile choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High Voltage Capability: The device can handle up to 60V, making it suitable for a variety of high-voltage applications.
  • Powerful Output Drive: With an ability to deliver up to 1.5A of output current, the LT1162ISW#TRPBF can drive large loads with ease.
  • Independent Inputs: It features independent logic inputs for each channel, providing greater flexibility in control strategies.
  • Adaptive Protection: The driver includes adaptive shoot-through protection to prevent damage from cross-conduction.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, enhancing reliability.
  • Extended Temperature Range: This driver is designed to operate over a wide temperature range, from -40°C to 85°C, accommodating harsh environments.

Applications

The LT1162ISW#TRPBF is ideal for a variety of applications where high-voltage and high-power driving is required. Common uses include:

  • DC motor control in automotive and industrial settings
  • Full-bridge and half-bridge motor drivers
  • Solenoid and valve control systems
  • Switch mode power supplies (SMPS)
  • Class-D audio amplifiers

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1162ISW#TRPBF meets stringent standards for performance and reliability. The device is available in a 16-pin SOIC wide package with Tape and Reel packaging option denoted by the #TRPBF suffix, facilitating automated manufacturing processes.

Conclusion

The LT1162ISW#TRPBF half-bridge driver from Linear Technology is a powerful solution for designers looking to efficiently control high-power, high-voltage loads with precision and reliability. With its robust feature set and flexible applications, it stands as a top choice for engineers in a multitude of industry sectors.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to €2.6184
ECAD model for ISL6620ACRZ-T
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7085CMX_F085
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €1.9770
ECAD model for IRS44262SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €1.2506
ECAD model for IRS2008STRPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2122FRTAZ
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €2.5022
ECAD model for FAN7191MX-F085
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 11SIP
Lowest to €14.9120
ECAD model for IR3101
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €2.3380
ECAD model for LM5110-3M/NOPB
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2107S

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention