EN
  • EN
  • DE

SMS7621-060

Part No SMS7621-060
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description RF DIODE SCHOTTKY 2V 75MW 0201 / SMS7621-060: Surface Mount, 0201 Low-Barrier Silicon Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Packaging Reel
Diode Type Schottky - Single
Voltage - Peak Reverse (Maximum) 2V
Current - Max 50mA
Capacitance at Vr, F 0.18pF at 0V, 1MHz
Power Dissipation (Maximum) 75mW
Temperature Range - Operating -65°C ~ 150°C
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 0201
Part Number Series SMS7621-060
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801464-SMS7621-060
Ultra Librarian 3D Model Ultra Librarian SMS7621-060 CAD Model

Description

SMS7621-060 from Skyworks Solutions Inc. is an RF diode used in high-frequency signal paths where designers need fast switching, detection, mixing, or RF front-end signal conditioning. In practical designs, parts in this category are commonly considered for wireless infrastructure, test equipment, communication modules, and other compact RF circuits where low parasitics and predictable RF behavior matter. For engineering teams, this component is positioned as a specialized diode option for RF applications rather than a general-purpose switching device, making it relevant in performance-sensitive analog and microwave layouts. The current lifecycle status for SMS7621-060 is information not available, so teams supporting long-life programs should confirm factory status and supply continuity before locking it into new designs. RoHS compliance information is also not available from the provided data. Engineers and compliance teams should verify the latest environmental declarations, datasheet details, and manufacturer documentation before procurement or release to production.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess