Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.4pF @ 35V, 1MHz
Resistance @ If, F 7 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Case / Package UMD2
Win Source Part Number 027456-RN731VTE-17
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN731VTE-17 CAD Model

Description

The RN731VTE-17 is a PIN-single diode type semiconductor product manufactured by Rohm Semiconductor.

  • Current Max: 50mA
  • Capacitance: 0.4pF @ 35V, 1MHz
  • Voltage Peak Reverse: 50V
  • Power Dissipation Max: 100mW
  • Supply and Demand: sufficient
  • Applications: designed for use in high frequency applications such as radio frequency amplifiers, mixers, and detectors.

You May Also Be Interested in

Microchip Technology
SI PPIN HERMETIC STUD / RF Diode PIN - Single 1200V 10 W
Need more? Email Us
ECAD model for UM7512DR
Nexperia USA Inc.
RF DIODE SCHOTTKY 4V TO236AB
Lowest to €0.1359
ECAD model for BAT17,215
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT323 / Surface Mount RF Schottky Barrier Diodes
Lowest to €14.3169
ECAD model for HSMS-282B-BLKG
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP-PACKAGE, P55
Need more? Email Us
ECAD model for MSS30-046-P55
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to €0.1543
ECAD model for MMBD452LT1G
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT23-3 / Surface Mount RF Schottky Barrier Diodes
Lowest to €4.9086
ECAD model for HSMS-2814-BLKG
Broadcom Limited
RF DIODE PIN 50V SOT23-3 / Surface Mount PIN Diodes
Lowest to €0.3667
ECAD model for HSMP-3864-TR1
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP, C15
Need more? Email Us
ECAD model for MSS30-046-C15
ON Semiconductor
Need more? Email Us
ECAD model for MMDL301LT1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ €0.0625 €45.6084
1,770+ €0.0513 €90.8145
2,745+ €0.0497 €136.3526
3,775+ €0.0481 €181.6881
4,885+ €0.0465 €227.1267
6,540+ €0.0417 €272.5989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 189,000 pieces
MOQ: 730 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention