EN
  • EN
  • DE

MAX5931LEEP+

Part No MAX5931LEEP+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR TRPL 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 3
Applications General Purpose
Features Fault Timeout
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.5mA
Mounting SMD (SMT)
Case / Package 20-QSOP
Feature Pins IN1, IN2, IN3, LATCH MODE, ON1, ON2, ON3, STAT1, STAT2, STAT3, TIM
Win Source Part Number 141414-MAX5931LEEP+
Ultra Librarian 3D Model Ultra Librarian MAX5931LEEP+ CAD Model

Description

Maxim Integrated MAX5931LEEP+ Hot-Swap Controllers

The Maxim Integrated MAX5931LEEP+ is a sophisticated hot-swap controller designed to enhance the reliability and flexibility of high-availability systems. This device is engineered to allow safe board insertion and removal from a live backplane. By controlling the inrush current during plug-in, the MAX5931LEEP+ helps prevent damage to connectors, backplanes, and power supply components, thereby ensuring a seamless integration into the system.

With an operating voltage range of 0 to 16V, the MAX5931LEEP+ is suitable for a wide array of applications, including servers, storage systems, and network routers. The product is packed with features that provide precise control and monitoring to safeguard system integrity during hot-swap events. It offers programmable current-limit settings, which can be adjusted through external resistors, allowing designers to tailor the device to their specific needs.

The MAX5931LEEP+ also boasts an integrated charge pump that controls the external N-channel MOSFETs, eliminating the need for an external power source to drive the gates. This integrated feature simplifies the design and reduces the bill of materials. Additionally, the device comes with a built-in undervoltage lockout (UVLO) function, ensuring that the hot-swap action only occurs when the supply voltage is within an acceptable range.

For enhanced system diagnostics and protection, the MAX5931LEEP+ provides a fault output that signals when the device is in current limit or when the MOSFET is experiencing an overtemperature condition. This feature allows for immediate system response to potential issues, minimizing the risk of system failure. It also features a circuit-breaker function that latches off the MOSFET if the fault condition persists, offering another layer of protection.

Encased in a compact 20-pin QSOP package, the MAX5931LEEP+ is designed for space-constrained applications, providing robust hot-swap functionality without occupying excessive board space. Its reliability and comprehensive feature set make it an ideal choice for designing resilient and efficient hot-swappable systems.

With Maxim Integrated's commitment to quality, the MAX5931LEEP+ is a testament to their dedication to providing solutions that meet the rigorous demands of high-uptime environments.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess