EN
  • EN
  • DE

UM7512DR

Part No UM7512DR
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PPIN HERMETIC STUD / RF Diode PIN - Single 1200V 10 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Series UM7500
Package Tray
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 1200V
Capacitance @ Vr, F 1pF @ 100V, 1MHz
Resistance @ If, F 1Ohm @ 50mA, 100MHz
Power Dissipation (Max) 10 W
Temperature Range - Operating -65°C ~ 175°C
Package / Case Stud
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1352224-UM7512DR
Ultra Librarian 3D Model Ultra Librarian UM7512DR CAD Model

Description

The UM7512DR is an advanced integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This high-performance product is a testament to Microchip's commitment to providing innovative solutions that integrate the latest technology with reliability and efficiency.

Key Features

  • High Precision: The UM7512DR is built to deliver precise results, making it suitable for applications that require accuracy and consistency.
  • Durability: Like all Microchip products, this IC is designed to withstand tough conditions, ensuring long-term reliability and performance.
  • Low Power Consumption: It operates with minimal power, making it an excellent choice for battery-powered devices or energy-sensitive applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the UM7512DR offers superior functionality and performance.

Applications

The versatility of the UM7512DR allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Communication devices
  • Medical equipment
  • Power management systems

Technical Specifications

The UM7512DR comes with a set of specifications that make it a robust choice for designers and engineers:

  • Advanced processing capabilities
  • Integrated features to reduce external component count
  • Compatibility with a range of microcontroller interfaces
  • Support for multiple communication protocols

Quality Assurance

Microchip Technology is known for its stringent quality control measures. The UM7512DR is subjected to rigorous testing to ensure it meets the highest standards of quality and performance. Customers can trust that they are getting a product that not only performs exceptionally but also stands the test of time.

Support and Resources

To assist customers in integrating the UM7512DR into their projects, Microchip Technology offers comprehensive support and resources, including detailed datasheets, application notes, and customer service from experienced professionals.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess