EN
  • EN
  • DE

BAT17,215

Part No BAT17,215
Manufacturer Nexperia USA Inc.
Catalog RF Diodes
Description RF DIODE SCHOTTKY 4V TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
Diode Type Schottky - Single
Voltage - Peak Reverse (Maximum) 4V
Current - Max 30mA
Capacitance at Vr, F 1pF at 0V, 1MHz
Resistance at If, F 15Ohm at 5mA, 1kHz
Temperature Range - Operating 100°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Part Number Series BAT17
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805222-BAT17,215
Ultra Librarian 3D Model Ultra Librarian BAT17,215 CAD Model

Description

The BAT17,215 is a Schottky diode manufactured by Nexperia USA Inc.

  • Maximum Reverse Voltage: 4V
  • Maximum Forward Current: 30mA
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.6759
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1829 $50.2975
670+ $0.1501 $100.5670
1,035+ $0.1454 $150.4890
1,425+ $0.1407 $200.4975
1,840+ $0.1360 $250.2400
2,460+ $0.1220 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,164 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess