Products specifications

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Mounting Through Hole
Case / Package TO-220NFM
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 042313-RF1501TF3S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1501TF3S CAD Model

Description

The RF1501TF3S is an RF Low Noise Amplifier (LNA) manufactured by Rohm Semiconductor. This component is designed to amplify weak radio frequency signals while introducing minimal noise, thereby improving the sensitivity and performance of receiver systems. Rohm Semiconductor is known for producing reliable and high-quality electronic components.

Applications:

  • Wireless Communication Devices: Used in smartphones, tablets, and other mobile devices to enhance signal reception.
  • GPS Receivers: Improves the sensitivity of GPS modules, enabling faster and more accurate location tracking.
  • Bluetooth Devices: Enhances the range and reliability of Bluetooth connections.
  • Wireless LAN (WLAN) Systems: Improves the signal strength and coverage of Wi-Fi networks.
  • Satellite Communication Systems: Amplifies weak satellite signals for reliable communication.

Features:

  • Low Noise Figure: Minimizes the addition of noise to the amplified signal, maintaining high signal integrity.
  • High Gain: Provides significant amplification of weak signals, improving receiver sensitivity.
  • Stable Operation: Ensures stable and reliable performance across a wide range of operating conditions.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.
  • Wide Frequency Range: Suitable for use in various frequency bands, offering versatility in different applications.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect and process weak signals, improving overall system performance.
  • Extended Communication Range: Increases the range of wireless communication systems by amplifying weak signals.
  • Enhanced Signal Quality: Minimizes noise and distortion, resulting in clearer and more reliable signal transmission.
  • Reduced System Cost: Improves system performance without requiring significant hardware modifications.
  • Easy Integration: Small package size and standard pinout simplify the integration process.

The RF1501TF3S operates on a single supply voltage and features low current consumption, making it ideal for battery-powered applications. It also incorporates internal matching circuits to reduce the need for external components and simplify circuit design. The LNA enhances signal reception and quality in various wireless and communication systems, ensuring superior performance in demanding RF environments. Its low noise figure and high gain characteristics ensure reliable amplification of weak signals, improving the overall system's performance.

You May Also Be Interested in

Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1860 $50.9760
39+ $2.6142 $101.9538
60+ $2.5325 $151.9500
82+ $2.4508 $200.9656
106+ $2.3691 $251.1246
142+ $2.1240 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,510 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention