Products specifications

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1247238-SCS210AGHR
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCS210AGHR CAD Model

Description

The Rohm Semiconductor SCS210AGHR is a medium popularity integrated circuit designed for a variety of applications.

    Its limited supply and demand status make it a challenging component to source, but it's well worth the effort. The manufacturer's homepage is available for reference, and RoHS state can be verified upon request.

    You May Also Be Interested in

    Comchip Technology
    DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
    Need more? Email Us
    ECAD model for CDBF0230-HF
    Panjit
    SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
    Need more? Email Us
    ECAD model for ES1001FL_R1_00001
    Rohm Semiconductor
    DIODE SCHOTTKY 5V 10MA VMN2
    Need more? Email Us
    ECAD model for RB886CST2R
    Micro Commercial Co
    DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
    Need more? Email Us
    ECAD model for GS1D-TP
    WeEn Semiconductors
    STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
    Lowest to $8.4788
    ECAD model for BYC75W-1200PQ
    Vishay
    DIODE GEN PURP 2KV 250MA DO204
    Lowest to $1.9346
    ECAD model for GP02-20-E3/54
    Vishay
    DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
    Need more? Email Us
    ECAD model for BYW29-200-E3/45
    Microchip Technology
    CURRENT REGULATOR /
    Need more? Email Us
    ECAD model for CD5284
    Infineon Technologies
    DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
    Lowest to $0.4788
    ECAD model for BAT64E6327HTSA1

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 32-QFN
    Lowest to $10.1313
    ECAD model for FT232RQ-REEL
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.1359
    ECAD model for LM5069MM-2/NOPB
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6162
    ECAD model for PE4312C-Z
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0411
    ECAD model for NTA4153NT1G
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $7.4779
    ECAD model for ULN2803ADW
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $4.8245
    ECAD model for FT230XQ-R
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $5.9542
    ECAD model for SSD1963QL9
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0169
    ECAD model for BAS516
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL FULL UART 20QFN
    Lowest to $6.0306
    ECAD model for FT231XQ-R
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $1.0805
    ECAD model for BMM150
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.8086
    ECAD model for AR8033-AL1A
    FTDI, Future Technology Devices International Ltd
    IC USB HS DUAL UART/FIFO 64-LQFP
    Lowest to $10.3726
    ECAD model for FT2232HL-REEL
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.5084
    ECAD model for FT4232HL
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4254
    ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $30.1527
    ECAD model for ICM-42688-P
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention