The RB520S-30 GJTF61 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications and low forward voltage drop, contributing to energy efficiency in circuits. It is commonly used in various electronic devices for rectification, voltage clamping, and protection purposes.
Applications
- DC-DC converters
- AC-DC power supplies
- Reverse polarity protection circuits
- High-frequency rectification
- Clamping circuits
Features
- Low forward voltage (VF) for reduced power loss
- High-speed switching capability
- Small surface mount package (typically SOD-323 or similar)
- High surge current capability
- Pb-free (RoHS compliant)
Benefits
- Improved energy efficiency in power conversion circuits due to the low forward voltage drop.
- Reduced heat dissipation in circuits due to lower power losses.
- Smaller PCB footprint due to the compact surface mount package.
- Enhanced reliability and lifespan of circuits due to the high surge current capability.
- Environmentally friendly due to RoHS compliance.
Additional Details
The RB520S-30 GJTF61 Schottky barrier diode features a repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) rating of 2A. The operating temperature range is typically -40°C to +125°C. The forward voltage at a specified forward current is typically around 0.39V. This diode is commonly available in a surface mount package, such as SOD-323, which allows for high-density mounting on printed circuit boards. The low forward voltage drop minimizes power loss and improves efficiency in applications such as power supplies and DC-DC converters. The fast switching speed makes it suitable for high-frequency applications.