Products specifications Report Issue?

Category Optoelectronics
Family Display Modules - LED Character and Numeric
Manufacturer Rohm Semiconductor
Series LA-301 B/L
Packaging Bulk
Number of Characters 1
Size / Dimension 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
Digit/Alpha Size 0.31" (8.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Blue
Voltage - Forward (Vf) (Typ) 3.6V
Current - Test 10mA
Millicandela Rating 56mcd
Wavelength - Peak 470nm
Power Dissipation (Max) 336mW
Package 10-DIP (0.209", 5.30mm)
Win Source Part Number 002301-LA-301BL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA-301BL CAD Model

Description

The LA-301 B/L series from Rohm Semiconductor is a display module that is perfect for LED character and numeric applications.

  • Display Type: 7-segment
  • Digit/Alpha Size: 0.31" (8.00mm)
  • Common Pin: Common Cathode
  • Millicandela Rating: 56mcd
  • Voltage-Forward (Vf) (Typ): 3.6V
  • Current Test: 10mA
  • Peak Wavelength: 470nm
  • Power Dissipation (Max): 336mW
  • Package: 10-DIP (0.209", 5.30mm)
  • Size/Dimension: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
  • Packaging: Bulk
  • Color: Blue
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Broadcom Limited
The HDSM-541x/543x is a dual digit display of 0.56” (14.22mm) height. This device utilizes AlInGaP / GaAs chips and has a grey top surface with white segments. | DISPLAY 2DIGIT RED CA 0.56"
Need more? Email Us
ECAD model for HDSM-541C
Broadcom Limited
20 mm (0.8 inch) Seven Segment Displays | LED 7-SEG 20MM CA HE RED RHD
Lowest to $10.6667
ECAD model for HDSP-3901
Vishay
DISPLAY 7-SEG. 10MM ORANGERED C.
Need more? Email Us
ECAD model for TDSO3150
Broadcom Limited
LED 7-SEG 10.9MM CA HE RED RHD
Need more? Email Us
ECAD model for 5082-7651
Kingbright Corporation
DISPLAY 7SEG 0.56" SGL RED 10DIP
Need more? Email Us
ECAD model for SC56-21EWA
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Lowest to $1.8356
ECAD model for S530-A4
ON Semiconductor
0.510 INCH (13MM) SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC RED RHDP .51"
Need more? Email Us
ECAD model for MAN5760
Kingbright Corporation
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
ECAD model for SA36-11GWA
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for MAN3920A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention