Products specifications Report Issue?

Capacitance 100 pF
Case Code (Imperial) 1206
Mounting SMD (SMT)
Case / Package 3216
Dielectric C0G
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Tolerance 5 %
Voltage Rating 2 kV
Voltage Rating (DC) 2 kV
Win Source Part Number 1050592-MC1206N101J202CT
Categories Ceramic Capacitors
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1206N101J202CT CAD Model

Description

The Multicomp MC1206N101J202CT is a ceramic capacitor with a capacitance of 100pF and a voltage rating of 2kV.

  • Tolerance: The device has a tolerance of 5% and is surface mountable.
  • Max Operating Temperature: It has a maximum operating temperature of 125°C
  • Min Operating Temperature: and a minimum operating temperature of -55°C.
  • Case/Package: The MC1206N101J202CT is housed in a 3216 case/package and has two pins.
  • Compliance: The device is compliant with RoHS regulations and is low in popularity.
  • Suitability: The capacitor is suitable for use in electronic devices.

You May Also Be Interested in

Taiyo Yuden
CAP CER 0.22UF 6.3V X5R 0402
Need more? Email Us
ECAD model for JMK105BJ224KVHF
Kemet
COMSMDHIVOLTAGE.022UF 500V
Need more? Email Us
ECAD model for C1825C223MCGACAUTO
Murata Electronics North America
CAP CER
Need more? Email Us
ECAD model for RDE5C1H333J2K1H03B
Taiyo Yuden
CAP CER 2.2UF 100V X7R 1210
Need more? Email Us
ECAD model for HMJ325AB7225KMHT
Kemet
CAP CER 2.2UF 100V 1210
Need more? Email Us
ECAD model for C1210C225K1RAC3123
Murata Electronics North America
CAP CER 2.2UF 100V X7S RADIAL
Need more? Email Us
ECAD model for RCEC72A225K3K1H03B
Vishay
CAP CER 1PF 5KV C0K RADIAL
Need more? Email Us
ECAD model for 564RC0KAA502EE1R0C
Murata Electronics North America
CAP CER
Need more? Email Us
ECAD model for RDE5C1H104J2P1H03B
Kemet
CAP CER 1000PF 200V X7R RADIAL
Need more? Email Us
ECAD model for C052C102K2R5TA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention