Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HDSP-211x
Package Tube
Product Status Active
Millicandela Rating 7.5mcd
Size / Dimension 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)
Color Green
Configuration 5 x 7
Interface Parallel, 8-Bit
Base Product Number HDSP-2113
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 144487-HDSP-2113
Ultra Librarian 3D Model Ultra Librarian HDSP-2113 CAD Model

Description

The HDSP-2113 is a green LED dot matrix and cluster from Broadcom Limited. It comes in a tube package and has a size of 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm). With a configuration of 5 x 7, this LED offers a clear and bright display.

  • Millicandela Rating: 7.5mcd
  • Interface: Parallel, 8-bit
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Kingbright Corporation
LED MATRIX 5X7 2 630NM RED
Need more? Email Us
ECAD model for TC20-11SURKWA
Kingbright Corporation
LED MATRIX 5X7 0.7" 565NM GN / Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.78mm x 6.40mm)
Need more? Email Us
ECAD model for TC07-11GWA
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Lowest to $69.7706
ECAD model for HCMS-3906
Kingbright Corporation
LED MATRIX 5X7 0.7\
Need more? Email Us
ECAD model for TA07-11EWA
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2111
Broadcom Limited
DISPLAY 5X7 8CHAR .27\
Need more? Email Us
ECAD model for HDSP-2501
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us
ECAD model for HCMS-2923
OSRAM Opto Semiconductors Inc.
DISPLAY PROG 8CHAR .180" 5X7 HEG / Alphanumeric Displays Panel 8DIGIT 280LED Hi-Eff. Green 24-Pin PDIP
Need more? Email Us
ECAD model for PDSP1884
Broadcom Limited
LED DISPLAY 5X7 5MM 4CHAR HE RED / AlphanumericDisplay Matrix Module 4DIGIT 140LED Hi-Eff. Red 18-Pin DIP Tube
Lowest to $65.6843
ECAD model for HDLO-2416

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 290 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention