EN
  • EN
  • DE

DTZTT1124A

Part No DTZTT1124A
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056496-DTZTT1124A
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTZTT1124A CAD Model

Description

The DTZTT1124A is a PNP Resistor-Equipped Transistor (RET) or Digital Transistor manufactured by Rohm Semiconductor. This device integrates a transistor and resistors into a single small SOT-346 package, simplifying circuit design and reducing component count. It is designed for use in a variety of switching applications, primarily where a low input current is used to control a higher current load.

Applications

  • General purpose switching
  • Inverter circuits
  • Load driving
  • Digital logic control
  • Interface between digital circuits and discrete components

Features

  • PNP Transistor: Suitable for use in applications requiring a PNP transistor.
  • Built-in bias resistors: Simplifies circuit design.
  • Compact SOT-346 package: Saves board space.
  • R1 = 2.2 kΩ (Input Resistor)
  • R2 = 10 kΩ (Bias Resistor)

Benefits

  • Reduced component count: Simplifies PCB layout and reduces assembly costs.
  • Improved circuit reliability: Fewer external components mean fewer potential failure points.
  • Space-saving design: Allows for high-density mounting.
  • Simplified design process: Integrated resistors eliminate the need to select external resistor values.

Additional Details

The DTZTT1124A features a PNP transistor with integrated bias resistors. The input resistor (R1) is 2.2 kΩ, and the bias resistor (R2) is 10 kΩ. The SOT-346 package is suited for automated assembly. The device is RoHS compliant. This part offers a good balance between switching speed and power consumption in low to medium-speed switching applications. The power dissipation is generally around 200mW. It is designed to be controlled by a digital signal, where the input current is used to switch the transistor on or off. The part number DTZTT1124A indicates tape and reel packaging.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess