EN
  • EN
  • DE

BR93L86F-W

Part No BR93L86F-W
Manufacturer Rohm Semiconductor
Catalog Memory
Description Microwire BUS 16Kbit(1,024 x 16bit) EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154503-BR93L86F-W
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR93L86F-W CAD Model

Description

The BR93L86F-W is a 8Kbit (1024 x 8bit) serial EEPROM manufactured by Rohm Semiconductor. It features a two-wire (I2C) serial interface, making it easy to integrate into a wide range of microcontroller-based systems. This EEPROM provides non-volatile storage, meaning data is retained even when power is removed, making it suitable for storing configuration settings, calibration data, and other critical information.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and set-top boxes to store user preferences and system settings.
  • Industrial Control: Employed in programmable logic controllers (PLCs), sensors, and data loggers for storing calibration data and configuration parameters.
  • Automotive: Utilized in car radios, dashboard displays, and engine control units (ECUs) for storing settings and diagnostic information.
  • Medical Devices: Integrated into medical instruments for storing calibration data and patient information.
  • Security Systems: Used in access control systems, alarm panels, and surveillance equipment for storing security codes and configuration data.

Features

  • 8Kbit (1024 x 8bit) Capacity: Provides ample storage for various configuration and data logging needs.
  • I2C Serial Interface: Simplifies integration with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates from a supply voltage of 1.8V to 5.5V, making it suitable for low-power applications.
  • High-Speed Operation: Supports clock frequencies up to 400kHz, enabling fast data transfer.
  • Write Protect Feature: Prevents accidental data corruption by disabling write operations to specific memory locations.
  • Data Retention: Guarantees data retention for up to 100 years, ensuring long-term data storage reliability.
  • Endurance: Withstands up to 1 million write cycles per byte, ensuring reliable operation over a long lifespan.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring critical information is preserved.
  • Easy Integration: I2C interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • High Reliability: Ensures reliable data storage and retrieval, minimizing data corruption risks.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.

The BR93L86F-W is available in various package options, including SOP and TSSOP, to accommodate different board layouts and manufacturing processes. Its robust features and reliable performance make it an excellent choice for a wide range of applications requiring non-volatile data storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess