EN
  • EN
  • DE

BD9882FV-RE2

Part No BD9882FV-RE2
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number BD9882
Standard Package 2,500 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 864102-BD9882FV-RE2
Ultra Librarian 3D Model Ultra Librarian BD9882FV-RE2 CAD Model

Description

The BD9882FV-RE2 is a specialized power management IC (PMIC) from Rohm Semiconductor, designed primarily for LCD panel power supply applications. It integrates multiple functions to efficiently power LCD panels, enhancing display performance and reducing overall system complexity.

Applications:

  • LCD Panel Power Supplies: Specifically designed for powering LCD panels in televisions, monitors, and other display devices.
  • LED Backlight Driving: Integrates LED backlight drivers to provide efficient and adjustable backlighting.
  • Automotive Display Systems: Used in automotive infotainment systems and instrument clusters with LCD displays.
  • Industrial Displays: Applied in industrial control panels and display systems.

Features:

  • Integrated Boost Converter: Includes a boost converter for generating the required voltage for the LCD panel.
  • Multiple Output Voltages: Provides multiple output voltages to power different sections of the LCD panel.
  • LED Backlight Driver: Integrates an LED backlight driver with PWM dimming control.
  • Overvoltage Protection (OVP): Features overvoltage protection to protect the LCD panel from damage.
  • Undervoltage Lockout (UVLO): Incorporates undervoltage lockout to prevent operation with insufficient input voltage.
  • Thermal Shutdown Protection (TSD): Includes thermal shutdown protection to prevent damage from overheating.
  • Short Circuit Protection: Provides short circuit protection for added reliability.

Benefits:

  • Efficient Power Management: Provides efficient power management for LCD panels, reducing power consumption.
  • Simplified Design: Simplifies the design of LCD panel power supplies by integrating multiple functions into a single chip.
  • Enhanced Display Performance: Enhances display performance by providing stable and accurate power.
  • Robust Protection: Offers robust protection against overvoltage, undervoltage, and short circuits.
  • Compact Solution: Provides a compact solution for LCD panel power supplies, saving board space.

Additional Details:

The BD9882FV-RE2 is designed to meet the stringent requirements of LCD panel power supply applications. It offers a comprehensive set of features to ensure efficient and reliable operation, making it an ideal choice for a wide range of display devices. The device’s integrated protection features and compact design contribute to its overall performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess