EN
  • EN
  • DE

FX32K148HAT0MLQT

Part No FX32K148HAT0MLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K148 ARM CORTEX-M4F, 80 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 300 pcs
REACH Status REACH Unaffected
Win Source Part Number 988027-FX32K148HAT0MLQT
Ultra Librarian 3D Model Ultra Librarian FX32K148HAT0MLQT CAD Model

Description

The FX32K148HAT0MLQT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded applications. This MCU is part of the Kinetis K1x MCU family that is known for its robust performance, exceptional energy efficiency, and comprehensive feature set that makes it ideal for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: At the heart of the FX32K148HAT0MLQT lies an ARM Cortex-M4 core, which operates at a frequency of up to 72 MHz, delivering the computational power required for complex algorithms and control processes.
  • Memory: It comes equipped with a generous memory allocation, including up to 512KB of flash memory and 96KB of SRAM, ensuring ample space for application code and data storage.
  • Advanced Analog Features: The MCU includes a variety of analog peripherals such as multiple 16-bit analog-to-digital converters (ADCs), 12-bit digital-to-analog converters (DACs), and analog comparators, providing precise signal measurement and control.
  • Connectivity: With multiple communication interfaces including CAN, SPI, I2C, and UART, the FX32K148HAT0MLQT offers excellent connectivity options for peripheral devices and network communication.
  • Timers and Clocks: A range of timers, including a Real-Time Clock (RTC), multiple-channel PWM, and periodic interrupt timers, support complex timing requirements and system management.
  • Security and Safety: The MCU features hardware-based security with a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator (RNG) to protect data and ensure secure transactions.
  • Power Efficiency: Designed with energy efficiency in mind, it supports multiple power-saving modes, which help to minimize power consumption during idle periods.

Applications

The versatility of the FX32K148HAT0MLQT makes it suitable for a broad array of applications, including but not limited to industrial control systems, automotive electronics, smart sensors, healthcare devices, and smart home automation. Its robust feature set ensures that developers can create sophisticated systems that are both powerful and efficient.

Package and Quality

The FX32K148HAT0MLQT is available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this MCU meets stringent industry standards, offering reliable performance in even the most challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6816 $77.0448
6+ $21.0721 $126.4326
9+ $20.4135 $183.7215
12+ $19.7550 $237.0600
16+ $19.0965 $305.5440
21+ $17.1210 $359.5410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess