The BD86852MUF-CE2 is a highly integrated power management IC (PMIC) from Rohm Semiconductor, designed for applications requiring efficient power conversion and precise control. This PMIC incorporates multiple DC-DC converters and LDO regulators, making it suitable for a wide range of portable devices and embedded systems where space and power efficiency are critical.
Applications:
- Smartphones and tablets
- Portable media players
- Digital cameras and camcorders
- Wearable devices (smartwatches, fitness trackers)
- IoT (Internet of Things) devices
Features:
- Multiple DC-DC Converters: Integrates several buck converters for efficient step-down voltage conversion.
- LDO Regulators: Includes multiple low-dropout (LDO) regulators for clean and stable voltage rails.
- High Efficiency: Optimized for high efficiency across a wide load range, minimizing power dissipation.
- Compact Package: Available in a small, thermally enhanced package for space-constrained applications.
- Protection Features: Offers over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) for enhanced system reliability.
- I2C Interface: Supports I2C communication for flexible control and monitoring of PMIC parameters.
- Power Good Output: Provides a power good signal to indicate the status of the output voltage rails.
Benefits:
- Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
- Reduced Board Space: Integration of multiple power management functions in a single package reduces board space requirements.
- Improved System Reliability: Comprehensive protection features safeguard the system against potential damage.
- Simplified Design: Integrated solution simplifies power supply design and reduces the number of external components.
- Flexible Control: I2C interface allows for dynamic adjustment of output voltages and other parameters.
Additional Details:
The BD86852MUF-CE2 operates over a wide input voltage range, making it compatible with various power sources. The specific output voltage and current ratings of the DC-DC converters and LDO regulators vary depending on the configuration. The PMIC is designed to meet stringent EMI/EMC requirements. Detailed specifications regarding switching frequency, ripple voltage, and transient response can be found in the product datasheet.
The device typically includes features like soft-start to minimize inrush current during startup and enable/disable control for individual regulators to further optimize power consumption. It is commonly used in applications requiring dynamic voltage scaling (DVS) to adjust the voltage levels based on the processing load, contributing to further power savings. The thermal performance of the package is crucial for high-power applications, and the datasheet provides detailed thermal resistance information.