EN
  • EN
  • DE
  • IT

LTC5551IUF#TRPBF

Part No LTC5551IUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V 3.5GHz 16-Pin QFN EP Reel | IC MIXR .3-3.5GHZ DWNCONV 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
RF Type Cellular, GSM
Frequency 300MHz ~ 3.5GHz
Number of Mixers 1
Gain 3.2dB
Noise Figure 10.9dB
Secondary Attributes Down Converter
Supply Current 204mA
Supply Voltage (V) 2.5V ~ 3.6V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number LTC5551
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 754467-LTC5551IUF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC5551
Introduction Date August 21, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC5551IUF#TRPBF CAD Model

Description

The LTC5551IUF#TRPBF from Linear Technology is a high-performance, active double-balanced mixer, designed to provide excellent frequency conversion from 3GHz to 20GHz. This product is a part of Linear Technology's extensive range of RF and microwave components, which are known for their reliability and precision.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, making it suitable for various applications in the RF and microwave domain.
  • Conversion Gain: The LTC5551IUF#TRPBF offers a high conversion gain, which minimizes the need for additional amplification stages in the signal chain.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design and reduces component count, improving overall system reliability.
  • High Linearity: The device exhibits high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Wide Temperature Range: It operates over a wide temperature range, ensuring performance stability in varying environmental conditions.

Applications

The LTC5551IUF#TRPBF is ideal for use in a variety of applications, including:

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test Equipment
  • Satellite Communications

Product Specifications

Parameter Value Frequency Range 3GHz to 20GHz Conversion Gain High LO Frequency Range Same as RF Package QFN Operating Temperature -40°C to 105°C

Quality and Reliability

The LTC5551IUF#TRPBF is manufactured to the highest quality standards, ensuring reliable performance in demanding environments. Linear Technology's commitment to excellence means that this mixer is a dependable choice for any application requiring frequency conversion in the RF spectrum.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0701 $84.1402
3+ $34.5191 $103.5573
5+ $33.4404 $167.2020
7+ $32.3616 $226.5312
8+ $31.2829 $250.2632
11+ $28.0468 $308.5148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess