EN
  • EN
  • DE

BD6231F

Part No BD6231F
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description DC Brush Motor Drivers (36V max.)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 737355-BD6231F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6231F CAD Model

Description

The BD6231F is a single-channel H-bridge driver IC manufactured by Rohm Semiconductor. This IC is designed for controlling DC brushed motors, particularly in applications requiring low voltage operation and compact size. It integrates various protection features, ensuring reliable operation and simplified design.

Applications

  • Camera Lens Actuators
  • Optical Disk Drives
  • Toys
  • Robotics (small scale)
  • Small Printers
  • General DC Motor Control

Features

  • Single-Channel H-Bridge Driver: Designed for bidirectional control of one DC brushed motor.
  • Low Voltage Operation: Suitable for battery-powered and low-voltage applications.
  • Built-in Thermal Shutdown (TSD): Protects the IC from overheating.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Brake Function: Enables quick stopping of the motor.
  • Small Package: Allows for compact designs and space-saving PCB layouts.
  • Low On-Resistance: Minimizes power loss and increases efficiency.

Benefits

  • Efficient Motor Control: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Reliable Operation: Integrated protection features ensure robust performance under various conditions.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Solution: Small package size is ideal for space-constrained applications.
  • Versatile Applications: Suitable for a wide range of DC motor control requirements.

Additional Details

The BD6231F typically operates with a supply voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. Its integrated thermal shutdown and overcurrent protection features enhance the IC's reliability and prevent damage in case of faults. The brake function allows for quick and controlled stopping of the motor. The compact SOP package enables high-density mounting on PCBs, which is beneficial in space-limited applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess