Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Panasonic Electronic Components
Series ECQ-E(F)
Package Tape & Box (TB)
Capacitance 0.022 µF
Tolerance ±10%
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.406" L x 0.189" W (10.30mm x 4.80mm)
Height - Seated (Max) 0.508" (12.90mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications General Purpose
Base Product Number ECQ-E4223
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Other Names ECQE4223KF3
Standard Package 1,000
Win Source Part Number 986833-ECQ-E4223KF3
Ultra Librarian 3D Model Ultra Librarian ECQ-E4223KF3 CAD Model

Description

The Panasonic Electronic Components ECQ-E4223KF3 is a film capacitor that belongs to the ECQ-E(F) series.

  • Manufacturer: Panasonic Electronic Components
  • Series: ECQ-E(F)
  • Capacitance: 0.022 µF
  • Tolerance: ±10%
  • Voltage Rating: 400V
  • Temperature Range: -40°C to 105°C
  • Package: Radial
  • Mounting Type: Through Hole
  • Height: 0.508" (12.90mm)
  • Lead Spacing: 0.197" (5.00mm)
  • Standard Package: 1,000 units

You May Also Be Interested in

Vishay
CAP FILM 0.1UF 10% 400VDC RADIAL / 0.1 µF Film Capacitor 220V 400V Polyester, Metallized Radial
Lowest to $0.2760
ECAD model for BFC237357104
Vishay
CAP FILM 4700PF 20% 300VAC RAD / 4700 pF Film Capacitor 300V Polypropylene (PP) Radial
Lowest to $1.8850
ECAD model for F17102471000
EPCOS (TDK)
CAP FILM 2.2UF 10% 630VDC RADIAL / 2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.1730
ECAD model for B32924C3225K000
EPCOS (TDK)
CAP FILM 0.47UF 10% 250VDC RAD / 0.47 µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Lowest to $0.4980
ECAD model for B32522C3474K189
Kemet
CAP FILM 1500PF 5% 630VDC RADIAL / 1500 pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450MK4150JR05
EPCOS (TDK)
CAP FILM 0.56UF 10% 630VDC RAD / 0.56 µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for B32673P6564K000
Kemet
CAP FILM 0.33UF 20% 560VDC RAD / 0.33 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for R46KI333000N1M
EPCOS (TDK)
CAP FILM 0.1UF 10% 1KVDC RADIAL / 0.1 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.6515
ECAD model for B32653A0104K189
EPCOS (TDK)
CAP FILM 0.47UF 10% 630VDC RAD / 0.47 µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.3786
ECAD model for B32672P6474K000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention