EN
  • EN
  • DE

STA8088TATR

Part No STA8088TATR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT  /  series RF Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Base Product Number STA8088
Standard Package 2,500
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235921-STA8088TATR
Ultra Librarian 3D Model Ultra Librarian STA8088TATR CAD Model

Description

The STA8088TATR is a cutting-edge GPS/GNSS module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance module is tailored for advanced navigation and tracking applications, integrating multiple satellite systems to provide accurate and reliable positioning data.

Key Features:

  • Multi-Constellation Support: The STA8088TATR is capable of receiving signals from a wide array of satellite systems including GPS, Glonass, Galileo, and QZSS, ensuring comprehensive global coverage and enhanced positioning accuracy.
  • Advanced AGPS Capabilities: With its Assisted GPS (AGPS) feature, the module offers faster time-to-first-fix (TTFF), which is crucial for applications requiring quick position calculations.
  • High Sensitivity: Designed to perform in challenging environments, the STA8088TATR boasts a high sensitivity receiver that can maintain a lock on satellite signals even in urban canyons or dense foliage.
  • Low Power Consumption: The module is optimized for power efficiency, making it ideal for battery-operated devices where power conservation is key.
  • Integrated Real Time Clock (RTC): An onboard RTC allows for better time accuracy and system performance.
  • Compact Form Factor: Its small footprint allows for easy integration into various applications without compromising space.

Applications:

The STA8088TATR is versatile and can be used in a variety of applications. These include:

  • Automotive navigation systems
  • Personal navigation devices (PNDs)
  • Telematics (such as fleet management and asset tracking)
  • Mobile phones and tablets with GPS functionality
  • Marine and avionics navigation systems

The STA8088TATR from STMicroelectronics represents a robust solution for designers and manufacturers seeking to integrate advanced GNSS capabilities into their products. With its multi-constellation support and low power consumption, it stands out as a reliable choice for a wide range of location-based applications.

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess