EN
  • EN
  • DE

DS1135LU-30

Part No DS1135LU-30
Manufacturer Rochester Electronics
Catalog Clock/Timing - Delay Lines
Description 3V 3-IN-1 HIGH-SPEEDDELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Multiple, NonProgrammable Tap 30ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869343-DS1135LU-30
Ultra Librarian 3D Model Ultra Librarian DS1135LU-30 CAD Model

Description

The DS1135LU-30 is a 5-Tap, 3.3V Programmable Delay Line offered by Rochester Electronics. This device is designed to introduce precise and adjustable delays in digital circuits. It offers a compact and reliable solution for timing adjustments, signal synchronization, and skew compensation in various electronic systems.

Applications:

  • Clock Skew Compensation: Correcting timing discrepancies between clock signals in digital systems.
  • Signal Synchronization: Aligning the arrival times of different signals.
  • Timing Adjustment: Fine-tuning the timing of events in digital circuits.
  • ATE (Automatic Test Equipment): Used for precise timing control in test setups.
  • Memory Systems: Introducing delays in memory access paths.

Features:

  • 5 Taps: Provides five different delay outputs, offering flexibility in delay selection.
  • Programmable Delay: The delay can be programmed using external resistors or voltage levels.
  • 3.3V Operation: Designed for use in 3.3V digital systems.
  • Low Jitter: Minimizes timing variations in the delay output.
  • Small Package: Available in compact surface-mount packages.
  • Stable Delay over Temperature: Maintains a consistent delay over a wide temperature range.
  • Precise Delay: Offers accurate and repeatable delay values.

Benefits:

  • Improved Timing Accuracy: Allows for precise control over signal timing.
  • Simplified Design: Reduces the need for complex timing circuits.
  • Reduced Board Space: Compact package saves space on the circuit board.
  • Enhanced System Performance: Improves the overall performance of digital systems by optimizing timing.
  • Increased Reliability: Provides a stable and reliable delay solution.
  • Flexibility: The programmable delay feature allows for easy adjustment to different timing requirements.

Additional Details:

The DS1135LU-30 typically requires external resistors to program the delay. The delay value is proportional to the resistance. The device operates over a specified temperature range. Refer to the Rochester Electronics datasheet for detailed electrical characteristics, application circuits, and programming instructions. The datasheet also provides information on the delay range, accuracy, and temperature coefficient. Proper power supply decoupling is important to minimize noise and ensure stable operation. The input signal should meet the specified voltage and timing requirements. Careful consideration should be given to the termination of the output signals to minimize reflections and ensure signal integrity.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,840 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess